Amphenol Industrial Circular Connector Assemblies D38999/24WE26SN

Description
RECEPT
Request a Quote
Description
RECEPT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 17, 26 Position, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates 26 crimp socket contacts. The contact plating is gold, ensuring reliable conductivity. This product is suitable for applications requiring robust and secure connections in demanding environments. It is important to note that this connector is not RoHS compliant. Engineers should consider this product for projects that require high-performance cylindrical connectors with military-grade specifications.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 17, 26 Position, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a jam nut receptacle shell style and accommodates 26 crimp socket contacts. The contact plating is gold, ensuring reliable conductivity. This product is suitable for applications requiring robust and secure connections in demanding environments. It is important to note that this connector is not RoHS compliant. Engineers should consider this product for projects that require high-performance cylindrical connectors with military-grade specifications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24WE26SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24WE26SN-ND
Circular Connector Assemblies 1178-D38999/24WE26SN-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol D38999/24WE26SN - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT RECP CAD

TV 26C 26#20 SKT RECP CAD

Buy Now
Jam Nut Connector Rcpt, Size 17, 26Pos, Panel; Military Specification Amphenol Aerospace - 95J9398 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 17, 26Pos, Panel; Military Specification Amphenol Aerospace
95J9398
Jam Nut Connector Rcpt, Size 17, 26Pos, Panel; Military Specification Amphenol Aerospace 95J9398
JAM NUT CONNECTOR RCPT, SIZE 17, 26POS, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 17, 26POS, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace - 96AJ2003 - Newark, An Avnet Company
Chicago, IL, United States
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace
96AJ2003
Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace 96AJ2003
MIL SERIES CONNECTOR, 26 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, RECEPTACLE

MIL SERIES CONNECTOR, 26 CONTACT(S), ALUMINUM ALLOY, FEMALE, CRIMP TERMINAL, RECEPTACLE

Supplier's Site
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Aerospace - 58T1532 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Aerospace
58T1532
Jam Nut Connector Receptacle, Size 17, 26 Position, Panel; Military Specification Amphenol Aerospace 58T1532
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24WE26SN-ND Amphenol D38999/24WE26SN 95J9398 96AJ2003
Product Name Circular Connector Assemblies Jam Nut Connector Rcpt, Size 17, 26Pos, Panel; Military Specification Amphenol Aerospace Mil Series Connector, 26 Contact(S), Aluminum Alloy, Female, Crimp Terminal, Receptacle Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12336-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11068-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details