5 Position Circular Connector Receptacle, Male Pins Crimp
TV 5C 5#20 PIN RECP CAD
TV 5C 5#20 PIN RECP CAD
JAM NUT CONN, RCPT, SIZE 11, 5POS, PANEL; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/24WB5PN-ND | D38999/24WB5PN | Amphenol D38999/24WB5PN | 96J2689 |
| Product Name | Circular Connector Assemblies | Jam Nut Conn, Rcpt, Size 11, 5Pos, Panel; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 7.5 amps |