JAM NUT RECEPTACLE
CONNECTOR
CONNECTOR
TV SINGLE HOLE MT RECEP 55W BLK ZINC NIC
TV 55C 55#22D SKT RECP ZNI
Circular Connector, MIL-C-38999 Series III, Receptacle, 55, Socket, Crimp, Panel Mount RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/24ZE35SN-ND | D38999/24ZE35SN | 2804887 | Amphenol D38999/24ZE35SN | 25X8093 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Mil Spec Circular Connectors | Circular Connector, Mil-C-38999 Series Iii, Receptacle, 55, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 400 to 500 volts | ||||
| Current Rating | 5.0 amps |