TV 6C 6#20 PIN RECP CAD
TV 6C 6#20 PIN RECP CAD
6 Position Circular Connector Receptacle, Male Pins Crimp
JAM NUT CONN, RCPT, SIZE 11, 6POS, PANEL; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/24WB98PN | Amphenol D38999/24WB98PN | D38999/24WB98PN-ND | 95J9378 |
| Product Name | Circular Connector Assemblies | Jam Nut Conn, Rcpt, Size 11, 6Pos, Panel; Military Specification Amphenol Aerospace | ||
| Gender | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | |||
| Voltage Rating | 600 to 850 volts |