STAINLESS STEEL D38999 SERIES II
CONNECTOR
CONNECTOR
Connector
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CIRCULAR CONNECTOR, RCPT, 13-98, JAM NUT; Military Specification:MIL-DT
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/24KC98SN-ND | D38999/24KC98SN | D38999/24KC98SN | D38999/24KC98SN | 29W6762 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 III | Connectors Mil-Qualified, Circular Body, All | Circular Connector, Rcpt, 13-98, Jam Nut; Military Specification Amphenol Aerospace | |
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Panel Mount | ||||
| Voltage Rating | 600 to 850 volts | ||||
| Current Rating | 7.5 amps |