CONNECTOR
CONNECTOR
TV 2C 2#16 PIN J/N RECP
TV 2C 2#16 PIN RECP ZNI
JAM NUT RECEPTACLE
TV SINGLE HOLE MT RECEP 2W BLK ZINC NICK
Circular Connector, MIL-C-38999 Series III, Receptacle, 2, Pin, Crimp, Panel Mount RoHS Compliant: Yes
JAM NUT RECEPTACLE
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/24ZB2PN | D38999/24ZB2PN | Amphenol D38999/24ZB2PN | 1178-D38999/24ZB2PN-ND | 2804881 | 25X7632 | D38999/24ZB2PN |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Assemblies | Mil Spec Circular Connectors | Circular Connector, Mil-C-38999 Series Iii, Receptacle, 2, Pin, Crimp, Panel Mount Rohs Compliant Amphenol Aerospace | Circular Connector Assemblies | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | Male / Plug | |||||
| Mounting | Panel Mount | Panel Mount | |||||
| Voltage Rating | 600 to 850 volts |