Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24JJ29SN

Description
JAM NUT RECEPTACLE
Request a Quote Datasheet
Description
JAM NUT RECEPTACLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24JJ29SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24JJ29SN-ND
Circular Connector Assemblies 1178-D38999/24JJ29SN-ND
JAM NUT RECEPTACLE

JAM NUT RECEPTACLE

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JJ29SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JJ29SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24JJ29SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24JJ29SN
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/24JJ29SN - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/24JJ29SN
Connectors Mil-Qualified, Circular Body, All D38999/24JJ29SN
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace - 31K1071 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
31K1071
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace 31K1071
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24JJ29SN-ND D38999/24JJ29SN D38999/24JJ29SN 31K1071
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Connectors Mil-Qualified, Circular Body, All Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-102-854-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details