Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24WJ24SN

Description
TV 24C 12#16 12#12 SKT J/N REC
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 SKT J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ24SN - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 SKT J/N REC

TV 24C 12#16 12#12 SKT J/N REC

Buy Now
Circular Connector Assemblies - 1202-D38999/24WJ24SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/24WJ24SN-ND
Circular Connector Assemblies 1202-D38999/24WJ24SN-ND
RECEPT

RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
TV 24C 12#16 12#12 SKT J/N REC

TV 24C 12#16 12#12 SKT J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace - 31K1153 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace
31K1153
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace 31K1153
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ24SN 1202-D38999/24WJ24SN-ND D38999/24WJ24SN 31K1153
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Terminals - PC Pin Receptacles, Socket Connectors - 1333453-1416 - Win Source Electronics
Specs
Termination Press-Fit, Knurled
View Details
2 suppliers
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details