Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24WG16SN

Description
TV 16C 16#16 SKT J/N RECP
Request a Quote Datasheet
Description
TV 16C 16#16 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 16C 16#16 SKT J/N RECP

TV 16C 16#16 SKT J/N RECP

Buy Now
Circular Connector Assemblies - AD38999/24WG16SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/24WG16SN-ND
Circular Connector Assemblies AD38999/24WG16SN-ND
16 Position Circular Connector Receptacle, Female Sockets Crimp

16 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Circular Connectors - 733929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
733929
Mil Spec Circular Connectors 733929
Amphenol Limited D38999/24WG16SN

Amphenol Limited D38999/24WG16SN

Supplier's Site
 - Amphenol D38999/24WG16SN - PEI-Genesis
Philadelphia, PA, United States
TV 16C 16#16 SKT RECP CAD

TV 16C 16#16 SKT RECP CAD

Buy Now
Circular Connector Assemblies - D38999/24WG16SN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
D38999/24WG16SN
Circular Connector Assemblies D38999/24WG16SN
CONN RCPT FMALE 16POS GOLD CRIMP

CONN RCPT FMALE 16POS GOLD CRIMP

Supplier's Site Datasheet
Jam Nut Connector Receptacle, Size 21, 16 Position, Panel; Military Specification Amphenol Aerospace - 25K3105 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 16 Position, Panel; Military Specification Amphenol Aerospace
25K3105
Jam Nut Connector Receptacle, Size 21, 16 Position, Panel; Military Specification Amphenol Aerospace 25K3105
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 16 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 16 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24WG16SN AD38999/24WG16SN-ND 733929 Amphenol D38999/24WG16SN D38999/24WG16SN 25K3105
Product Name Circular Connector Assemblies Mil Spec Circular Connectors Circular Connector Assemblies Jam Nut Connector Receptacle, Size 21, 16 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount Panel Mount
Voltage Rating 900 to 1250 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products