Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24WE99SN

Description
CONN
Request a Quote Datasheet
Description
CONN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24WE99SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24WE99SN-ND
Circular Connector Assemblies 1178-D38999/24WE99SN-ND
CONN

CONN

Buy Now Datasheet
Swedesboro, NJ, United States
TV 23C 21#20 2#16 SKT J/N RECP

TV 23C 21#20 2#16 SKT J/N RECP

Buy Now
 - Amphenol D38999/24WE99SN - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 SKT J/N RECP

TV 23C 21#20 2#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace - 24K0789 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace
24K0789
Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace 24K0789
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 23 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24WE99SN-ND D38999/24WE99SN Amphenol D38999/24WE99SN 24K0789
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 17, 23 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Power Entry Modules (PEM) - 486-3-109-586-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details