Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/24KB35SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - D38999/24KB35SN - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24KB35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24KB35SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24KB35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24KB35SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-D38999/24KB35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24KB35SN-ND
Circular Connector Assemblies 1178-D38999/24KB35SN-ND
STAINLESS STEEL D38999 SERIES II

STAINLESS STEEL D38999 SERIES II

Buy Now Datasheet
Circular Connector, Rcpt, 11-35, Jam Nut; Military Specification Amphenol Aerospace - 29W6585 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 11-35, Jam Nut; Military Specification Amphenol Aerospace
29W6585
Circular Connector, Rcpt, 11-35, Jam Nut; Military Specification Amphenol Aerospace 29W6585
CIRCULAR CONNECTOR, RCPT, 11-35, JAM NUT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 11-35, JAM NUT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/24KB35SN 1178-D38999/24KB35SN-ND 29W6585
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Circular Connector, Rcpt, 11-35, Jam Nut; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details