Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24FJ29SC

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/24FJ29SC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24FJ29SC-ND
Circular Connector Assemblies 1178-D38999/24FJ29SC-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol D38999/24FJ29SC - PEI-Genesis
Philadelphia, PA, United States
TV 29C 29#16 SKT J/N RECP

TV 29C 29#16 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace - 31K1030 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
31K1030
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace 31K1030
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/24FJ29SC-ND Amphenol D38999/24FJ29SC 31K1030
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-11210YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers