Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III D38999/24WE35SN

Description
TV 55C 55#22D SKT RECP CAD
Request a Quote Datasheet
Description
TV 55C 55#22D SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WE35SN - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D SKT RECP CAD

TV 55C 55#22D SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 55C 55#22D SKT J/N RECP

TV 55C 55#22D SKT J/N RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/24WE35SN
MIL Spec Connector - MIL-DTL-38999 III D38999/24WE35SN
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Assemblies - D38999/24WE35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
D38999/24WE35SN-ND
Circular Connector Assemblies D38999/24WE35SN-ND
55 Position Circular Connector Receptacle, Female Sockets Crimp

55 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace - 95J9402 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace
95J9402
Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace 95J9402
JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site
Circular Connector Assemblies - D38999/24WE35SN - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
D38999/24WE35SN
Circular Connector Assemblies D38999/24WE35SN
CONN RCPT FMALE 55POS GOLD CRIMP

CONN RCPT FMALE 55POS GOLD CRIMP

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WE35SN D38999/24WE35SN D38999/24WE35SN D38999/24WE35SN-ND 95J9402 D38999/24WE35SN
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Assemblies Jam Nut Connector Receptacle, Size 17, 55 Position, Panel; Military Specification Amphenol Aerospace Circular Connector Assemblies
Gender Female / Jack
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Green - 1327G5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details