JAM NUT RECEPTACLE
TV SINGLE HOLE MT RECEP 6W BLK ZINC NICK
CONNECTOR
CONNECTOR
Circular Connector, MIL-C-38999 Series III, Receptacle, 6, Socket, Crimp, Panel Mount RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1178-D38999/24ZE6SN-ND | 2804889 | D38999/24ZE6SN | 17X5673 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector, Mil-C-38999 Series Iii, Receptacle, 6, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Military Connector | Circular / Cylindrical Connectors |
| Mounting | Panel Mount | |||
| Voltage Rating | 600 to 850 volts | |||
| Current Rating | 23.0 amps |