Amphenol Aerospace Corporation Circular Connector Assemblies D38999/24WJ35PB

Description
TV 128C 128#22D PIN RECP CAD
Request a Quote Datasheet
Description
TV 128C 128#22D PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ35PB - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D PIN RECP CAD

TV 128C 128#22D PIN RECP CAD

Buy Now
Circular Connector Assemblies - 1178-D38999/24WJ35PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/24WJ35PB-ND
Circular Connector Assemblies 1178-D38999/24WJ35PB-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/24WJ35PB-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/24WJ35PB-ND
Circular Connector Assemblies 1202-D38999/24WJ35PB-ND
RECEPT

RECEPT

Buy Now Datasheet
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace - 96J2813 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace
96J2813
Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace 96J2813
JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ35PB 1178-D38999/24WJ35PB-ND 96J2813
Product Name Circular Connector Assemblies Jam Nut Connector Receptacle Size 25, 128 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Circular Connector Assemblies - 1920-CNM08-S3LP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 30 volts
View Details