BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 20 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-824-20LF.
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
BERGSTIK
BTB CONN, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER .100 DUAL STR 20POS
| Amphenol Communications Solutions | DigiKey | PEI-Genesis | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77313-824-20LF | 609-6409-ND | Amphenol FCI 77313-824-20LF | 28AH8922 | 44-77313-824-20LF |
| Product Name | BergStik ® | Headers, Male Pins | Btb Conn, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions | CONN HEADER .100 DUAL STR 20POS | |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Termination | Through Hole | Through Hole | |||
| Voltage Rating | 1500 volts |