BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 12 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-114-12LF.
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
HDR RA DR 100 GDP-2P3S S / Bag RoHS Compliant: Yes
CONN HEADER R/A 12POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77317-114-12LF | 77317-114-12LF-ND | 51Y9425 | 77317-114-12LF |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Ra Dr 100 Gdp-2P3S S / Bag Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts |