BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 72 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-812-72LF.
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
Amphenol Communications Solutions
BERGSTIK / ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77317-812-72LF | 609-77317-812-72LF-ND | 1708703 | 63K0160 |
| Product Name | BergStik ® | Headers, Male Pins | PCB Headers | Bergstik / Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector; Wire to Board Connector | |
| Geometry | Right Angle | Right Angle; Right angle | ||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts |