BergStik ®, BergStik ® , Board to Board connector, Unshrouded right angled header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connector. Contact us today for more details of BergStik ® , part number 77319-103-72LF.
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
HDR RA DR .100 DP / ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77319-103-72LF | 77319-103-72LF-ND | 06M2118 |
| Product Name | BergStik ® | Headers, Male Pins | Hdr Ra Dr .100 Dp / Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |