BergStik® 2.54mm unshrouded headers are designed for versatile interconnect solutions, including Board-to-Board, Wire-to-Board, and Cable-to-Board applications. The product is available in various configurations such as surface-mount, through-hole, and press-fit, with options for stacking and pin-in-paste processes. Each connector features a breakaway design, allowing customization to specific lengths, and supports a maximum current rating of 3A per contact. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, these headers are compatible with multiple soldering processes, including wave and reflow. They are specified for up to 100 mating cycles and offer a retention force of 9N minimum. The insulation resistance is rated at 5000MΩ minimum, and the dielectric withstanding voltage is 1500V. The product is RoHS compliant, making it suitable for environmentally conscious designs.
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 4 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-812-04LF.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77317-812-04LF | 77317-812-04LF-ND | 63K0149 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |