BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 72 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-804-72LF.
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
72 Pos 2.54mm RA Solder Header, Male Pin, Gold/GXT Product overview: 77317-804-72LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77317-804-72LF can be used for catalog matching and distributor lookup.
BOARD-BOARD CONNECTOR HEADER 72POS, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77317-804-72LF | 609-77317-804-72LF-ND | 2027-77317-804-72LF | 93K5135 |
| Product Name | BergStik ® | Headers, Male Pins | Electronic Connector | Board-Board Connector Header 72Pos, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | Through Hole | |
| Voltage Rating | 1500 volts | 1500 volts |