BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 72 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-824-72LF.
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
Amphenol ICC 77313-824-72LF Pin Header
Amphenol ICC 77313-824-72LF Pin Header
BERGSTIK / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77313-824-72LF | 609-77313-824-72LF-ND | 1708712 | 39AJ4932 |
| Product Name | BergStik ® | Headers, Male Pins | PCB Headers | Bergstik / Amphenol Fci Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |