Amphenol Corporation BergStik ® 77317-104-10LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-104-10LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-104-10LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77317-104-10LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77317-104-10LF
BergStik ® 77317-104-10LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-104-10LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 10 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-104-10LF.

Supplier's Site Datasheet
Headers, Male Pins - 77317-104-10LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77317-104-10LF-ND
Headers, Male Pins 77317-104-10LF-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Hdr Ra Dr .100 Dp / 500 Rohs Compliant Amphenol Communications Solutions - 84K6824 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Ra Dr .100 Dp / 500 Rohs Compliant Amphenol Communications Solutions
84K6824
Hdr Ra Dr .100 Dp / 500 Rohs Compliant Amphenol Communications Solutions 84K6824
HDR RA DR .100 DP / 500 ROHS COMPLIANT: YES

HDR RA DR .100 DP / 500 ROHS COMPLIANT: YES

Supplier's Site
Hdr Ra Dr .100 Dp / Amphenol Fci Amphenol Communications Solutions - 39AJ4946 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Ra Dr .100 Dp / Amphenol Fci Amphenol Communications Solutions
39AJ4946
Hdr Ra Dr .100 Dp / Amphenol Fci Amphenol Communications Solutions 39AJ4946
HDR RA DR .100 DP / AMPHENOL FCI

HDR RA DR .100 DP / AMPHENOL FCI

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77317-104-10LF 77317-104-10LF-ND 84K6824
Product Name BergStik ® Headers, Male Pins Hdr Ra Dr .100 Dp / 500 Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector
Geometry Right Angle
Termination Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10703206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Headers, Male Pins - A26769-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details