BergStik® 2.54mm unshrouded headers are designed for Board-to-Board, Wire-to-Board, and Cable-to-Board interconnect solutions across various electronic applications. Available in surface-mount (SMT), through-hole (THT), press-fit, stacking, and pin-in-paste (PIP) configurations, these connectors feature a breakaway design that allows customization to specific lengths. The maximum current rating is 3A per contact, with an insulation resistance of 5000MΩ minimum and a dielectric withstand voltage of 1500V. Constructed from high-temperature thermoplastic with a UL94V-0 flammability rating, the headers are RoHS compliant and suitable for reflow soldering processes. They are specified for up to 100 mating cycles and can accommodate various stacking heights, making them versatile for different applications. The connectors also include options for retention legs to enhance PCB attachment strength.
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right angle Header, Through Hole, Double Row, 14 Positions ,2.54mm (0.100in) Pitch,, Amphenol is one of the leading manufacturers of 2.54mm Board to Board/Wire Connectors. Contact us today for more details of BergStik ® , part number 77317-412-14LF.
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77317-412-14LF | 77317-412-14LF-ND | 17M5060 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |