BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 4 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-118-04LF.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
CONN, R/A HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77315-118-04LF | 609-5719-ND | 62K9928 |
| Product Name | BergStik ® | Headers, Male Pins | Conn, R/a Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector |
| Geometry | Right Angle | ||
| Termination | Through Hole | Through Hole Right Angle | |
| Voltage Rating | 1500 volts |