Amphenol Corporation BergStik ® 77313-152-24LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 24 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-152-24LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 24 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-152-24LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77313-152-24LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77313-152-24LF
BergStik ® 77313-152-24LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 24 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-152-24LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 24 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-152-24LF.

Supplier's Site Datasheet
Headers, Male Pins - 77313-152-24LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77313-152-24LF-ND
Headers, Male Pins 77313-152-24LF-ND
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"

"Connector Header Through Hole 24 position 0.100"" (2.54mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
77313-152-24LF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 77313-152-24LF
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions - 62K9593 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
62K9593
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions 62K9593
BERGSTIK / Bag RoHS Compliant: Yes

BERGSTIK / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 77313-152-24LF 77313-152-24LF-ND 77313-152-24LF 62K9593
Product Name BergStik ® Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Through Hole Solder
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28629-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details