BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 2 Positions 2.54mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-818-02LF.
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77315-818-02LF | 77315-818-02LF-ND | 62K9999 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |