BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angle Header, Through Hole, Double row, Polarized, 60 Positions, 2.54mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77318-134LF.
"Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)"
BERGSTIK-DEROG 13-SYS-001 / Bag RoHS Compliant: Yes
CONN HEADER R/A 60POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77318-134LF | 77318-134LF-ND | 51Y9439 | 77318-134LF |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik-Derog 13-Sys-001 / Bag Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts |