BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 06 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-422R06LF.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
BERGSTIK ROHS COMPLIANT: YES
BERGSTIK / AMPHENOL FCI
BERGSTIK / 1000
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77313-422R06LF | 609-4517-ND | 96AC7070 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |