Amphenol Corporation BergStik ® 77317-110-06LF

Description
BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Right Angle header, Through Mount, Double Row, 6 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Connector. Contact us today for more details of BergStik ® , part number 77317-110-06LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Right Angle header, Through Mount, Double Row, 6 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Connector. Contact us today for more details of BergStik ® , part number 77317-110-06LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77317-110-06LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77317-110-06LF
BergStik ® 77317-110-06LF
BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Right Angle header, Through Mount, Double Row, 6 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Connector. Contact us today for more details of BergStik ® , part number 77317-110-06LF.

BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Right Angle header, Through Mount, Double Row, 6 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of 2.54mm Board to Board Connector. Contact us today for more details of BergStik ® , part number 77317-110-06LF.

Supplier's Site Datasheet
Headers, Male Pins - 77317-110-06LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77317-110-06LF-ND
Headers, Male Pins 77317-110-06LF-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions - 51Y9422 - Newark, An Avnet Company
Chicago, IL, United States
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
51Y9422
Bergstik / Bag Rohs Compliant Amphenol Communications Solutions 51Y9422
BERGSTIK / Bag RoHS Compliant: Yes

BERGSTIK / Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77317-110-06LF 77317-110-06LF-ND 51Y9422
Product Name BergStik ® Headers, Male Pins Bergstik / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector
Geometry Right Angle
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details