BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 72 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-418-72LF.
Amphenol Communications Solutions
Amphenol Communications Solutions
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
BOARD-BOARD CONNECTOR HEADER 72 POSITION, 2ROW; Connector Systems:Board-to-Boa
Conn Unshrouded Header HDR 72 POS 2.54mm Solder ST Thru-Hole Poly Bag
| Amphenol Communications Solutions | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77313-418-72LF | 7710192 | 609-6168-ND | 93K5130 | 44-77313-418-72LF |
| Product Name | BergStik ® | PCB Headers | Headers, Male Pins | Board-Board Connector Header 72 Position, 2Row; Connector Systems Amphenol Communications Solutions | Conn Unshrouded Header HDR 72 POS 2.54mm Solder ST Thru-Hole Poly Bag |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |
| Termination | Through Hole | Solder | Through Hole | Solder | |
| Voltage Rating | 1500 volts | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |