Amphenol Corporation BergStik ® 77313-818-72LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 72 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-818-72LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 72 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-818-72LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77313-818-72LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77313-818-72LF
BergStik ® 77313-818-72LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 72 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-818-72LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 72 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-818-72LF.

Supplier's Site Datasheet
Headers, Male Pins - 609-5142-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
609-5142-ND
Headers, Male Pins 609-5142-ND
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

"Connector Header Through Hole 72 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: TO-272-2 Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Number of Rows: 5 + 2 Shrouding: Unshrouded Termination: Solder Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: TO-272-2
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Number of Rows: 5 + 2
Shrouding: Unshrouded
Termination: Solder
Mounting Type: Fixed
Fastening Type: Latch Lock/Eject Hooks, Short

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2027-77313-818-72LF
Electronic Connector 2027-77313-818-72LF
Board Connector, 72 Contact(s), 2 Row(s), Male, Straight, Solder Terminal, Product overview: 77313-818-72LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77313-818-72LF can be used for catalog matching and distributor lookup.

Board Connector, 72 Contact(s), 2 Row(s), Male, Straight, Solder Terminal, Product overview: 77313-818-72LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-77313-818-72LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7710195 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7710195
PCB Headers 7710195
Amphenol ICC 77313-818-72LF Pin Header

Amphenol ICC 77313-818-72LF Pin Header

Supplier's Site
PCB Headers - 1621968 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1621968
PCB Headers 1621968
Amphenol ICC 77313-818-72LF Pin Header

Amphenol ICC 77313-818-72LF Pin Header

Supplier's Site
Connector, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions - 62K9794 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
62K9794
Connector, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions 62K9794
CONNECTOR, HEADER, 72POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 77313 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 72POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 77313 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 77313-818-72LF 609-5142-ND 2027-77313-818-72LF 7710195 62K9794
Product Name BergStik ® Headers, Male Pins Connectors,Interconnects Electronic Connector PCB Headers Connector, Header, 72Pos, 2Row, 2.54Mm; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector; Wire to Board Connector Board to Board Connector
Termination Through Hole Solder Solder Through Hole
Voltage Rating 1500 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data