Amphenol Corporation BergStik ® 77315-418-36LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-36LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-36LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 77315-418-36LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
77315-418-36LF
BergStik ® 77315-418-36LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-36LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 36 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-418-36LF.

Supplier's Site Datasheet
PCB Headers - 7710170 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7710170
PCB Headers 7710170
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
PCB Headers - 1738771 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1738771
PCB Headers 1738771
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Headers, Male Pins - 77315-418-36LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
77315-418-36LF-ND
Headers, Male Pins 77315-418-36LF-ND
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Board-Board Connector Header 36 Position, 1Row; Connector Systems Amphenol Communications Solutions - 93K5132 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header 36 Position, 1Row; Connector Systems Amphenol Communications Solutions
93K5132
Board-Board Connector Header 36 Position, 1Row; Connector Systems Amphenol Communications Solutions 93K5132
BOARD-BOARD CONNECTOR HEADER 36 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 77315 Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER 36 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:FCI BergStik 77315 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 77315-418-36LF 7710170 77315-418-36LF-ND 93K5132
Product Name BergStik ® PCB Headers Headers, Male Pins Board-Board Connector Header 36 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Geometry Right Angle Right Angle; Right angle
Termination Through Hole Solder Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50021-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
HPD/HPF Series: Medium Density Signal PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
PCB Headers - 1731105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details