BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Single Row, 12 Positions 2.54 mm (0.100in) Pitch, Right Angle, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77315-124-12LF.
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 77315-124-12LF | 77315-124-12LF-ND | 62K9940 |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |
| Geometry | Right Angle | ||
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts |