BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, 2.54 mm Pitch, Vertical, Double Row,Through Hole, 16 Positions, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 77313-152-16LF.
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
CONN HEADER VERT 16POS 2.54MM
BERGSTIK / Bag RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 77313-152-16LF | 77313-152-16LF-ND | 77313-152-16LF | 62K9591 |
| Product Name | BergStik ® | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Bergstik / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 1500 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |