DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
750
760
770
780
790
800
802
803
804
805
806
807
808
809
810
811
812
813
814
820
830
840
850
860
870
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "118 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "120 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "122 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "124 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "126 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "128 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "130 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "132 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "134 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "136 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "138 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "140 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "142 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "146 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "148 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "150 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.492"" (12.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.591"" (15.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.787"" (20.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.492"" (12.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.591"" (15.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.787"" (20.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.492"" (12.50mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.591"" (15.00mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.787"" (20.00mm) Through Hole" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.591"" (15.00mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.787"" (20.00mm) Through Hole" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.492"" (12.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.394"" (10.00mm) Through Hole" | |
| 1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| PCB TERMINAL BLOCK, 4 MM PIN SPA | |
| STACKABLE PCB TERMINAL BLOCK 4 M |
| << Prev | Next >> |