BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, through hole, single Row,2 position, 2.54mm pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75160-118-02LF.
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
BergStik®, Board to Board connector, Unshrouded vertical header, through hole, single Row,2 position, 2.54mm pitch Product overview: 75160-118-02LF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-75160-118-02LF can be used for catalog matching and distributor lookup.
BERGSTIK / 1000 ROHS COMPLIANT: YES
BERGSTIK / AMPHENOL FCI
| Amphenol Communications Solutions | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75160-118-02LF | 609-75160-118-02LF-ND | 316-75160-118-02LF | 62K7704 |
| Product Name | BergStik ® | Headers, Male Pins | Through-Hole Electronic Connector | Bergstik / 1000 Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Termination | Through Hole | |||
| Voltage Rating | 110 volts | 110 volts |