"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
CONN, HEADER, 36POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 609-5660-ND | 62K7711 |
| Product Name | Headers, Male Pins | Conn, Header, 36Pos, 1Row, 2.54Mm; Connector Systems Amphenol Communications Solutions |
| Connector Type | Header Connector; Header | Board to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 110 volts |