CONN JACK 1PORT SURFACE MOUNT
RJ45 LAN TRANSFORMER, 8P8C, SMD; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors WE-RJ45 Int XFMR SMD 1x1 PoE Tab Up ETR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-10842-ND | 15AC9253 | 7498210003 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Lan Transformer, 8P8C, Smd; Modular Connector Type Wurth Elektronik | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Board Edge, Cutout; Surface Mount | Surface Mount |