Amphenol Corporation BergStik ® 75168-101-02LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled header, Through Hole, Single Row, 02 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75168-101-02LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled header, Through Hole, Single Row, 02 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75168-101-02LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 75168-101-02LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
75168-101-02LF
BergStik ® 75168-101-02LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled header, Through Hole, Single Row, 02 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75168-101-02LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded Right Angled header, Through Hole, Single Row, 02 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75168-101-02LF.

Supplier's Site
Headers, Male Pins - 75168-101-02LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
75168-101-02LF-ND
Headers, Male Pins 75168-101-02LF-ND
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
B/s-75168-101-02Lf / Bag Rohs Compliant Amphenol Communications Solutions - 62K7799 - Newark, An Avnet Company
Chicago, IL, United States
B/s-75168-101-02Lf / Bag Rohs Compliant Amphenol Communications Solutions
62K7799
B/s-75168-101-02Lf / Bag Rohs Compliant Amphenol Communications Solutions 62K7799
B/S-75168-101-02LF / BAG ROHS COMPLIANT: YES

B/S-75168-101-02LF / BAG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 75168-101-02LF 75168-101-02LF-ND 62K7799
Product Name BergStik ® Headers, Male Pins B/s-75168-101-02Lf / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Geometry Right Angle
Termination Through Hole
Voltage Rating 1500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4005-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
Hard Metric, Standard - 2684-053007-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A99002-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details