CONN JACK 1PORT PCB
Wurth Elektronik 7499011121A
Wurth Elektronik 7499011121A
Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 1x1 THT Tab Dn EMI
JACK, MODULAR, RJ45, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-4509-5-ND | 7350226 | 7499011121A | 17X9573 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Ethernet Connectors | Modular Connectors / Ethernet Connectors | Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through hole | Through Hole Mount |