CONN JACK 1PORT SURFACE MOUNT
CONN JACK 1PORT SURFACE MOUNT
CONN JACK 1PORT SURFACE MOUNT
Wurth Elektronik 74980111211
Wurth Elektronik 74980111211
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 1X1 SMD Tab Up EMI
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-4517-6-ND | 7866466 | 49X0929 | 74980111211 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Ethernet Connectors | Connector, Rj45, Jack, 8P8C, 1Port, Smt; Modular Connector Type Wurth Elektronik | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Surface Mount | Surface mount | Surface Mount |