Wurth Elektronik GmbH & Co. KG Modular/Ethernet Connector (RJ45) Jacks With Magnetics 74990110030

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 732-4499-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
732-4499-5-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 732-4499-5-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 74990110030 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
74990110030
Modular Connectors / Ethernet Connectors 74990110030
Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 1X1 THT Tab Up EMI

Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 1X1 THT Tab Up EMI

Buy Now Datasheet
Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik - 17X9572 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik
17X9572
Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik 17X9572
JACK, MODULAR, RJ45, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, MODULAR, RJ45, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 732-4499-5-ND 74990110030 17X9572
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 1222171 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10304003AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details