The Wurth Elektronik RJ45 modular jack, part number 17X9587, is designed for 10/100/1000 BaseT LAN applications and complies with IEEE 802.3ab standards. It features a 2-port configuration with 8P8C contact arrangement, suitable for through-hole mounting. The component operates within a temperature range of -40 °C to +85 °C and has a turns ratio of 1:1 for both transmission and reception. It is constructed with ferrite material and has a high-voltage test rating of 1500Vrms for 1 minute. The jack is RoHS compliant and includes a nickel-plated shield over a copper alloy. The product is packaged in tubes of 26 pieces and cartons of 832 pieces, making it convenient for bulk purchasing.
CONN JACK 2PORT PCB
Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 2x1THT Tab Up&Dn EMI
JACK, MODULAR, RJ45, 2PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-4961-5-ND | 7499151120 | 17X9587 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Jack, Modular, Rj45, 2Port, 8P8C; Modular Connector Type Wurth Elektronik |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole Mount |