Wurth Elektronik GmbH & Co. KG Modular/Ethernet Connector (RJ45) Jacks With Magnetics 7499051002

Description
CONN JACK 2PORT PCB
Request a Quote Datasheet
Description
CONN JACK 2PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 732-4956-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
732-4956-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 732-4956-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 7499051002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
7499051002
Modular Connectors / Ethernet Connectors 7499051002
Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 2x1THT Tab Up&Dn EMI

Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 2x1THT Tab Up&Dn EMI

Buy Now Datasheet
Jack, Modular, Rj45, 2Port, 8P8C; Modular Connector Type Wurth Elektronik - 17X9579 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Modular, Rj45, 2Port, 8P8C; Modular Connector Type Wurth Elektronik
17X9579
Jack, Modular, Rj45, 2Port, 8P8C; Modular Connector Type Wurth Elektronik 17X9579
JACK, MODULAR, RJ45, 2PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, MODULAR, RJ45, 2PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 732-4956-ND 7499051002 17X9579
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Jack, Modular, Rj45, 2Port, 8P8C; Modular Connector Type Wurth Elektronik
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data