"6 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Win Source Part Number: 1364390-7-5530843-7
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Standard Edge II
Package: Tube
Product Status: Active
Base Product Number: 5530843
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Number of Positions: 6
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Gender: Female
Pitch: 0.100" (2.54mm)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Material - Insulation: Polyester, Glass Filled
6 Pos Card Edge Conn, 2.54mm Pitch, Straight, 3A, 400V Product overview: 7-5530843-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-7-5530843-7 can be used for catalog matching and distributor lookup.
CONNECTOR ASSEMBLY, STANDARD EDGE ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101966-ND | 7972132 | 1364390-7-5530843-7 | 303-7-5530843-7 | 7-5530843-7 | 07AH5940 |
| Product Name | Edgeboard Connectors | Edge Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | 3A 400V Electronic Connector | Card Edge Connectors | Connector Assembly, Standard Edge Rohs Compliant Te Connectivity |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Mounting | Through Hole | Through hole | Through Hole | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | |||||
| Number of Contacts | 6 # | |||||
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector |