CONN JACK 1PORT PCB
CONNECTOR, RJ45, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR 1x1 THT Tab Vertical
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 732-4497-5-ND | 17X9569 | 74990101210 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connector, Rj45, Jack, 8P8C, 1Port, Th; Modular Connector Type Wurth Elektronik | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole Mount |