BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, through hole, single Row,36 position, 2.54mm pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75160-327-36LF.
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
BERGSTIK-75160-327-3
CONN HEADER VERT 36POS 2.54MM
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 75160-327-36LF | 75160-327-36LF-ND | 62K7774 | 75160-327-36LF |
| Product Name | BergStik ® | Headers, Male Pins | Bergstik-75160-327-36Lf / Rohs Compliant Amphenol Communications Solutions | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Termination | Through Hole | Solder | ||
| Voltage Rating | 110 volts | 110 volts | 110 volts | |
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps |