Wurth Elektronik GmbH & Co. KG Modular/Ethernet Connector (RJ45) Jacks With Magnetics 7499511440

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 732-4965-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
732-4965-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 732-4965-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik - 17X9595 - Newark, An Avnet Company
Chicago, IL, United States
Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik
17X9595
Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik 17X9595
JACK, MODULAR, RJ45, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

JACK, MODULAR, RJ45, 1PORT, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 7499511440 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
7499511440
Modular Connectors / Ethernet Connectors 7499511440
Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR OK AS CORRECTED

Modular Connectors / Ethernet Connectors WE-RJ45 Intgtd XFMR OK AS CORRECTED

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 732-4965-ND 17X9595 7499511440
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Jack, Modular, Rj45, 1Port, 8P8C; Modular Connector Type Wurth Elektronik Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

RJ25 Connectors - 1-338086-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
8 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1213-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50018-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details