Amphenol Corporation BergStik ® 75160-150-06LF

Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, through hole, single Row,6 position, 2.54mm pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75160-150-06LF.
Request a Quote Datasheet
Description
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, through hole, single Row,6 position, 2.54mm pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75160-150-06LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BergStik ® - 75160-150-06LF - Amphenol Communications Solutions
Nashua, NH, United States
BergStik ®
75160-150-06LF
BergStik ® 75160-150-06LF
BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, through hole, single Row,6 position, 2.54mm pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75160-150-06LF.

BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, through hole, single Row,6 position, 2.54mm pitch, Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 75160-150-06LF.

Supplier's Site Datasheet
Headers, Male Pins - 75160-150-06LF-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
75160-150-06LF-ND
Headers, Male Pins 75160-150-06LF-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Hdr Str Sr 2.54Mm Pitch-75160-150-06Lf / Bag Rohs Compliant Amphenol Communications Solutions - 17M4336 - Newark, An Avnet Company
Chicago, IL, United States
Hdr Str Sr 2.54Mm Pitch-75160-150-06Lf / Bag Rohs Compliant Amphenol Communications Solutions
17M4336
Hdr Str Sr 2.54Mm Pitch-75160-150-06Lf / Bag Rohs Compliant Amphenol Communications Solutions 17M4336
HDR STR SR 2.54MM PITCH-75160-150-06LF / BAG ROHS COMPLIANT: YES

HDR STR SR 2.54MM PITCH-75160-150-06LF / BAG ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 75160-150-06LF 75160-150-06LF-ND 17M4336
Product Name BergStik ® Headers, Male Pins Hdr Str Sr 2.54Mm Pitch-75160-150-06Lf / Bag Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Termination Through Hole
Voltage Rating 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114725-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details